Bivar, Inc. Vertical Led Assembly, 0.245 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM22453GDL

Description
Vertical LED Assembly, 0.245 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.245 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.245 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R3797 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.245 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R3797
Vertical Led Assembly, 0.245 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R3797
Vertical LED Assembly, 0.245 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.245 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R3797
Product Name Vertical Led Assembly, 0.245 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details