Bivar, Inc. Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar ELM22003YD

Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:5.08mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:5.08mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar - 17X9090 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
17X9090
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar 17X9090
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:5.08mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:5.08mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9090
Product Name Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 35 degrees
Luminous Intensity 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details