Bivar, Inc. Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar ELM14955RD

Description
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.57mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.57mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar - 17X9081 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar
17X9081
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar 17X9081
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.57mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.57mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9081
Product Name Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details