Bivar, Inc. Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar ELM14905RD

Description
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.44mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.44mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar - 17X9080 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar
17X9080
Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar 17X9080
LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.44mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:12.44mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9080
Product Name Led Indicator, 5Mm, 2.1V, Red; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-343VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers