Bivar, Inc. Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar ELM14005GD

Description
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar - 16F4697 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar
16F4697
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar 16F4697
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4697
Product Name Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led,smd, Plcc4, Silicone, Red-Orange; Led Colour Broadcom - 37AJ3209 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details