Bivar, Inc. Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar ELM13MM3GD

Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:3mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:3mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar - 17X9079 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
17X9079
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar 17X9079
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:3mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:3mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9079
Product Name Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 35 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Specs
LED Type White; Warm White
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details