Bivar, Inc. Led Indicator, 5Mm, 2V, Amber; Led Color Bivar ELM12505AD

Description
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.35mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.35mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar - 17X9078 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar
17X9078
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar 17X9078
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.35mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.35mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9078
Product Name Led Indicator, 5Mm, 2V, Amber; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Amber
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details