Bivar, Inc. Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar ELM12005GD

Description
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar - 16F4691 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar
16F4691
Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar 16F4691
LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40° RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:40° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4691
Product Name Led, Green, T-1 3/4 (5Mm), 25Mcd, 568Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Type Green
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details