Bivar, Inc. Led Indicator, 5Mm, 2V, Amber; Led Color Bivar ELM11905AD

Description
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:4.826mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:4.826mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar - 17X9077 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar
17X9077
Led Indicator, 5Mm, 2V, Amber; Led Color Bivar 17X9077
LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:4.826mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, 2V, AMBER; LED Color:Amber; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:4.826mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9077
Product Name Led Indicator, 5Mm, 2V, Amber; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Amber
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 32 degrees
View Details
2 suppliers