Bivar, Inc. Led Mount, 0.2, Pvc; Height Bivar ELM1-300

Description
LED MOUNT, 0.2", PVC; Height:0.3"; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet
Description
LED MOUNT, 0.2", PVC; Height:0.3"; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mount, 0.2, Pvc; Height Bivar - 56J8950 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Pvc; Height Bivar
56J8950
Led Mount, 0.2, Pvc; Height Bivar 56J8950
LED MOUNT, 0.2", PVC; Height:0.3"; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", PVC; Height:0.3"; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 56J8950
Product Name Led Mount, 0.2, Pvc; Height Bivar
Outside Diameter 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details