Bivar, Inc. LED Mounting Hardware ELM 7-650

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .650 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .650 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-650
LED Mounting Hardware ELM 7-650
LED Mounting Hardware LED Mount Self Ret 3mm Black .650 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .650 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-650
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 17.1mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 3/4 Lens Cap-Red - 8680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers