Bivar, Inc. Spacer Standoff ELM 7-23MM

Description
LED MT SR VERT 23MM 3MM 2LD Product overview: ELM 7-23MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-23MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED MT SR VERT 23MM 3MM 2LD Product overview: ELM 7-23MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-23MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff - 100-ELM 7-23MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 7-23MM
Spacer Standoff 100-ELM 7-23MM
LED MT SR VERT 23MM 3MM 2LD Product overview: ELM 7-23MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-23MM can be used for catalog matching and distributor lookup.

LED MT SR VERT 23MM 3MM 2LD Product overview: ELM 7-23MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-23MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - ELM 7-23MM - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 7-23MM
Optoelectronics - LEDs - Spacers, Standoffs ELM 7-23MM
Win Source Part Number: 1224690-ELM 7-23MM Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 7 Color: Black Package: Bag Length: 0.906" (23.00mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM7-23MM; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 7-23MM-ND,ELM7-23MM Base Product Number: ELM7-2

Win Source Part Number: 1224690-ELM 7-23MM
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 7
Color: Black
Package: Bag
Length: 0.906" (23.00mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM7-23MM;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 7-23MM-ND,ELM7-23MM
Base Product Number: ELM7-2

Buy Now Datasheet
Led Mount, Self Retaining, Vertical, 23 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R4185 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 23 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R4185
Led Mount, Self Retaining, Vertical, 23 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R4185
LED Mount, Self Retaining, Vertical, 23 mm, 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 23 mm, 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-ELM 7-23MM ELM 7-23MM 33R4185
Product Name Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs Led Mount, Self Retaining, Vertical, 23 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details