LED MT SR VERT X 0.100" 3MM 2LD Product overview: ELM 7-100 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-100 can be used for catalog matching and distributor lookup.
"T1 LED Standoff Black PVC 0.100"" (2.54mm)"
Win Source Part Number: 1219404-ELM 7-100
Category: Optoelectronics>LEDs
Series: ELM 7
Color: Black
Package: Bag
Length: 0.100" (2.54mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM7-100;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM7-100,ELM 7-100-ND
Base Product Number: ELM7-1
LED Mount, Self Retaining, Vertical, 0.100 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-ELM 7-100 | ELM7-100-ND | ELM 7-100 | 33R4160 |
| Product Name | Spacer Standoff | Holders, Spacers, Standoffs | Optoelectronics - LEDs - Spacers, Standoffs | Led Mount, Self Retaining, Vertical, 0.100 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar |
| Type & Shape | Spacer; Standoff | Standoff |