LED MT SR VERT X 0.865" 3MM 2LD Product overview: ELM 5-865 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 5-865 can be used for catalog matching and distributor lookup.
Manufacturer: Bivar Inc.
Win Source Part Number: 923286-ELM 5-865
Series: ELM 5
Features: T1 LED Standoff Black PVC 0.865" (21.97mm)
Package: Bag
Family Name: ELM 5
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 3926.90.9985
Other Part Number: ELM 5-865-ND, ELM5-865
"T1 LED Standoff Black PVC 0.865"" (21.97mm)"
LED Mount, Self Retaining, Vertical, 0.865in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-ELM 5-865 | ELM 5-865 | ELM5-865-ND | 33R4132 |
| Product Name | Spacer Standoff | LEDs - Spacers, Standoffs - ELM 5-865 | Holders, Spacers, Standoffs | Led Mount, Self Retaining, Vertical, 0.865In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar |
| Type & Shape | Spacer; Standoff | Standoff |