Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ELM 5-070

Description
Win Source Part Number: 1057076-ELM 5-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 5 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 5-070ELM5-070; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 5-070-ND,ELM5-070 Base Product Number: ELM5
Request a Quote Datasheet
Description
Win Source Part Number: 1057076-ELM 5-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 5 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 5-070ELM5-070; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 5-070-ND,ELM5-070 Base Product Number: ELM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ELM 5-070 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 5-070
Optoelectronics - LEDs - Spacers, Standoffs ELM 5-070
Win Source Part Number: 1057076-ELM 5-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 5 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 5-070ELM5-070; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 5-070-ND,ELM5-070 Base Product Number: ELM5

Win Source Part Number: 1057076-ELM 5-070
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 5
Color: Black
Package: Bag
Length: 0.070" (1.78mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM 5-070ELM5-070;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 5-070-ND,ELM5-070
Base Product Number: ELM5

Buy Now Datasheet
Spacer Standoff - 100-ELM 5-070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 5-070
Spacer Standoff 100-ELM 5-070
LED MT SR VERT X 0.070" 3MM 2LD Product overview: ELM 5-070 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 5-070 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.070" 3MM 2LD Product overview: ELM 5-070 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 5-070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM 5-070 100-ELM 5-070
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details