Bivar, Inc. LEDs - Spacers, Standoffs ELM 4-800

Description
LED MT SR VERT X 0.800" 3MM 2LD
Request a Quote
Description
LED MT SR VERT X 0.800" 3MM 2LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM4-800-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.145 inches (3.7 mm) and a height tolerance that ranges from 0.030 to 1.250 inches (0.76 to 31.8 mm), accommodating various mounting needs. The material used is a PVC alloy, rated 94V-0, which provides flame resistance and durability. This product is suitable for applications requiring secure LED placement and is manufactured to standard tolerances.

Datasheet Summary
Powered by GS/AI

The ELM4-800-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.145 inches (3.7 mm) and a height tolerance that ranges from 0.030 to 1.250 inches (0.76 to 31.8 mm), accommodating various mounting needs. The material used is a PVC alloy, rated 94V-0, which provides flame resistance and durability. This product is suitable for applications requiring secure LED placement and is manufactured to standard tolerances.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM4-800-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM4-800-ND
LEDs - Spacers, Standoffs ELM4-800-ND
LED MT SR VERT X 0.800" 3MM 2LD

LED MT SR VERT X 0.800" 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-800
LED Mounting Hardware ELM 4-800
LED Mounting Hardware LED Mount Self Ret 3mm Black .800 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .800 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM4-800-ND ELM 4-800
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 36-7040-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details