Bivar, Inc. LEDs - Spacers, Standoffs ELM 4-6MM

Description
LED MT SR VERT 6MM 3MM 2LD
Request a Quote
Description
LED MT SR VERT 6MM 3MM 2LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a self-retaining LED mount designed for vertical applications. It features a diameter of 0.145 inches (3.7 mm) and is made from a black PVC alloy material rated 94V-0. The mount accommodates various lengths, with tolerances specified for different ranges: 0.030 - 0.500 inches (1.0 - 12.7 mm) with a tolerance of ±0.005 inches (0.1 mm), 0.505 - 0.750 inches (12.8 - 19.1 mm) with a tolerance of ±0.008 inches (0.2 mm), and 0.755 - 1.250 inches (19.2 - 31.8 mm) with a tolerance of ±0.015 inches (0.4 mm). This product is suitable for applications requiring reliable LED mounting solutions.

Datasheet Summary
Powered by GS/AI

The product is a self-retaining LED mount designed for vertical applications. It features a diameter of 0.145 inches (3.7 mm) and is made from a black PVC alloy material rated 94V-0. The mount accommodates various lengths, with tolerances specified for different ranges: 0.030 - 0.500 inches (1.0 - 12.7 mm) with a tolerance of ±0.005 inches (0.1 mm), 0.505 - 0.750 inches (12.8 - 19.1 mm) with a tolerance of ±0.008 inches (0.2 mm), and 0.755 - 1.250 inches (19.2 - 31.8 mm) with a tolerance of ±0.015 inches (0.4 mm). This product is suitable for applications requiring reliable LED mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-2501-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-2501-ND
LEDs - Spacers, Standoffs 492-2501-ND
LED MT SR VERT 6MM 3MM 2LD

LED MT SR VERT 6MM 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-6MM
LED Mounting Hardware ELM 4-6MM
LED Mounting Hardware LED Mount Self Ret 3mm Black 6MM

LED Mounting Hardware LED Mount Self Ret 3mm Black 6MM

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2501-ND ELM 4-6MM
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213678-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8901 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers