LED MT SR VERT X 0.660" 3MM 2LD
LED Mounting Hardware LED Mount Self Ret 3mm Black .660 inch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | ELM4-660-ND | ELM 4-660 |
| Product Name | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer |