Bivar, Inc. LEDs - Spacers, Standoffs ELM 4-325

Description
LED MT SR VERT X 0.325" 3MM 2LD
Request a Quote Datasheet
Description
LED MT SR VERT X 0.325" 3MM 2LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM4-325-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM4-325-ND
LEDs - Spacers, Standoffs ELM4-325-ND
LED MT SR VERT X 0.325" 3MM 2LD

LED MT SR VERT X 0.325" 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-325
LED Mounting Hardware ELM 4-325
LED Mounting Hardware LED Mount Self Ret 3mm Black .325 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .325 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM4-325-ND ELM 4-325
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103061 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 314 x 37mm
Lead Length 314 mm (12.36 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7365 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers