RS Components, Ltd. LED Lenses & Reflectors 2856597

Description
HIGH BAY REFRACTOR GEN 4 147 190 210W
Request a Quote
Description
HIGH BAY REFRACTOR GEN 4 147 190 210W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 2856597 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2856597
LED Lenses & Reflectors 2856597
HIGH BAY REFRACTOR GEN 4 147 190 210W

HIGH BAY REFRACTOR GEN 4 147 190 210W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 2856597
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LED Light Pipes - 8796217 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.47 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
LED Light Pipes - 8796009 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 44.5mm
Lead Length 44.5 mm (1.75 inch)
View Details
LED Lenses & Reflectors - 6656700 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details