"T1 LED Standoff Black PVC 0.250"" (6.35mm)"
Manufacturer: Bivar Inc.
Win Source Part Number: 877462-ELM 4-250
Series: ELM 4
Features: T1 LED Standoff Black PVC 0.250" (6.35mm)
Package: Bag
Family Name: ELM 4
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 3926.90.9985
Other Part Number: ELM 4-250-ND, ELM4-250
LED MT SR VERT X 0.250" 3MM 2LD Product overview: ELM 4-250 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 4-250 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | ELM4-250-ND | ELM 4-250 | 100-ELM 4-250 |
| Product Name | Holders, Spacers, Standoffs | LEDs - Spacers, Standoffs - ELM 4-250 | Spacer Standoff |
| Material | Plastic; PVC | PVC |