Bivar, Inc. LED Mounting Hardware ELM 4-070

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .070 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .070 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-070
LED Mounting Hardware ELM 4-070
LED Mounting Hardware LED Mount Self Ret 3mm Black .070 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .070 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 4-070
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796059 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13.16 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
T-1 3/4 Lens Cap-Clear - 8671 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers