Bivar, Inc. LED Mounting Hardware ELM 4-035

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .035 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .035 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-035
LED Mounting Hardware ELM 4-035
LED Mounting Hardware LED Mount Self Ret 3mm Black .035 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .035 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 4-035
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707638 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 14mm
Lead Length 14 mm (0.5512 inch)
View Details