RS Components, Ltd.
LED Lenses & Reflectors
6974281
Description
Carclo 10415 LED Lens
Request a Quote
Email Supplier
Description
Carclo 10415 LED Lens
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
6974281 |
|
Product Name
|
LED Lenses & Reflectors |
|
LED Hardware
|
LED Lens
|
|
Number of LEDs
|
1
|
|
LED Type
|
10 x 10 x 6.4mm
|
|
Lead Length
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Light Pipe
LED Type
5 (dia.) x 22.4mm
Lead Length
22.4 mm (0.8819 inch)
View Details
LED Hardware
LED Light Pipe
LED Type
4.5 x 21.8 x 29.38mm
Lead Length
29.38 mm (1.16 inch)
View Details
LED Hardware
LED Light Pipe
LED Type
10.62 x 4.9 x 13.6mm
Lead Length
10.5 mm (0.4134 inch)
View Details
LED Hardware
LED Lens
Number of LEDs
1
LED Type
25 x 25 x 5.65mm
View Details