Bivar, Inc. Holders, Spacers, Standoffs ELM 3-420

Description
"T1 3/4 LED Standoff Black PVC 0.420"" (10.67mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Black PVC 0.420"" (10.67mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - ELM3-420-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
ELM3-420-ND
Holders, Spacers, Standoffs ELM3-420-ND
"T1 3/4 LED Standoff Black PVC 0.420"" (10.67mm)"

"T1 3/4 LED Standoff Black PVC 0.420"" (10.67mm)"

Buy Now Datasheet
Spacer Standoff - 100-ELM 3-420 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 3-420
Spacer Standoff 100-ELM 3-420
LED MT SR VERT X 0.420" 5MM 3LD Product overview: ELM 3-420 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 3-420 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.420" 5MM 3LD Product overview: ELM 3-420 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 3-420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - ELM 3-420 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 3-420
Optoelectronics - LEDs - Spacers, Standoffs ELM 3-420
Win Source Part Number: 1057101-ELM 3-420 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 3 Color: Black Package: Bag Length: 0.420" (10.67mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 Alternative Parts (Cross-Reference): ELM 3-420ELM3-420; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 3-420-ND,ELM3-420 Base Product Number: ELM3-4

Win Source Part Number: 1057101-ELM 3-420
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 3
Color: Black
Package: Bag
Length: 0.420" (10.67mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
Alternative Parts (Cross-Reference): ELM 3-420ELM3-420;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 3-420-ND,ELM3-420
Base Product Number: ELM3-4

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM3-420-ND 100-ELM 3-420 ELM 3-420
Product Name Holders, Spacers, Standoffs Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs
Material Plastic; PVC PVC
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details