Bivar, Inc. LED Mounting Hardware ELM 3-25MM

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-25MM
LED Mounting Hardware ELM 3-25MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 3-25MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796251 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
T-1 Lens Cap-Red - 8674 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers