Bivar, Inc. LED Mounting Hardware ELM 3-22MM

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 22MM
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 22MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-22MM
LED Mounting Hardware ELM 3-22MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 22MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 22MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 3-22MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7056-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details