Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-200

Description
LED MNT SELF RETAINING EXTRUDED
Request a Quote Datasheet
Description
LED MNT SELF RETAINING EXTRUDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1857-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1857-ND
LEDs - Spacers, Standoffs 492-1857-ND
LED MNT SELF RETAINING EXTRUDED

LED MNT SELF RETAINING EXTRUDED

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-200
LED Mounting Hardware ELM 3-200
LED Mounting Hardware LED Mount Self Ret 5mm Black .200 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .200 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1857-ND ELM 3-200
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Lenses & Reflectors - 7140405 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 7
LED Type 39.2 (dia.) x 20.2mm
View Details
LEDs - Spacers, Standoffs - 36-7033-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213678-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details