Bivar, Inc. LED Mounting Hardware ELM 3-13MM

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 13MM
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 13MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-13MM
LED Mounting Hardware ELM 3-13MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 13MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 13MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 3-13MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796106 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13.32 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details