Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-105

Description
LED MT SR VERT X 0.105" 5MM 3LD
Request a Quote
Description
LED MT SR VERT X 0.105" 5MM 3LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM3-105-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of flame resistance suitable for various environments. The product features specific tolerances for different length dimensions, with a tolerance of ±0.005 mm for lengths between 1.0 mm and 12.7 mm, and up to ±0.015 mm for lengths up to 31.8 mm. The design includes a center hole dimension of 0.035 inches, which may be relevant for mounting or securing the LED. This product is suitable for engineers looking for reliable standoffs or spacers for LED installations.

Datasheet Summary
Powered by GS/AI

The ELM3-105-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of flame resistance suitable for various environments. The product features specific tolerances for different length dimensions, with a tolerance of ±0.005 mm for lengths between 1.0 mm and 12.7 mm, and up to ±0.015 mm for lengths up to 31.8 mm. The design includes a center hole dimension of 0.035 inches, which may be relevant for mounting or securing the LED. This product is suitable for engineers looking for reliable standoffs or spacers for LED installations.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM3-105-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM3-105-ND
LEDs - Spacers, Standoffs ELM3-105-ND
LED MT SR VERT X 0.105" 5MM 3LD

LED MT SR VERT X 0.105" 5MM 3LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-105
LED Mounting Hardware ELM 3-105
LED Mounting Hardware LED Mount Self Ret 5mm Black .105 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .105 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM3-105-ND ELM 3-105
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7066-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8795822 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers