Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ELM 3-070

Description
Win Source Part Number: 1191168-ELM 3-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 3 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 Alternative Parts (Cross-Reference): ELM3-070; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 3-070-ND,ELM3-070 Base Product Number: ELM3
Request a Quote Datasheet
Description
Win Source Part Number: 1191168-ELM 3-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 3 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 Alternative Parts (Cross-Reference): ELM3-070; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 3-070-ND,ELM3-070 Base Product Number: ELM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ELM 3-070 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 3-070
Optoelectronics - LEDs - Spacers, Standoffs ELM 3-070
Win Source Part Number: 1191168-ELM 3-070 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 3 Color: Black Package: Bag Length: 0.070" (1.78mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 Alternative Parts (Cross-Reference): ELM3-070; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 3-070-ND,ELM3-070 Base Product Number: ELM3

Win Source Part Number: 1191168-ELM 3-070
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 3
Color: Black
Package: Bag
Length: 0.070" (1.78mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
Alternative Parts (Cross-Reference): ELM3-070;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 3-070-ND,ELM3-070
Base Product Number: ELM3

Buy Now Datasheet
Spacer Standoff - 100-ELM 3-070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 3-070
Spacer Standoff 100-ELM 3-070
LED MT SR VERT X 0.070" 5MM 3LD Product overview: ELM 3-070 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 3-070 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.070" 5MM 3LD Product overview: ELM 3-070 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 3-070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.070 In., 5 Mm Led, 3 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R3517 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.070 In., 5 Mm Led, 3 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R3517
Led Mount, Self Retaining, Vertical, 0.070 In., 5 Mm Led, 3 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R3517
LED Mount, Self Retaining, Vertical, 0.070 in., 5 mm LED, 3 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.070 in., 5 mm LED, 3 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM 3-070 100-ELM 3-070 33R3517
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 0.070 In., 5 Mm Led, 3 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers