Bivar, Inc. LEDs - Spacers, Standoffs - ELM 2-710 ELM 2-710

Description
Manufacturer: Bivar Inc. Win Source Part Number: 778832-ELM 2-710 Series: ELM 2 Color: Black Length: 0.710" (18.03mm) Material: PVC Family Name: ELM 2-710 Categories: Optoelectronics LED: T1 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 778832-ELM 2-710 Series: ELM 2 Color: Black Length: 0.710" (18.03mm) Material: PVC Family Name: ELM 2-710 Categories: Optoelectronics LED: T1 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM 2-710 - ELM 2-710 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Spacers, Standoffs - ELM 2-710
ELM 2-710
LEDs - Spacers, Standoffs - ELM 2-710 ELM 2-710
Manufacturer: Bivar Inc. Win Source Part Number: 778832-ELM 2-710 Series: ELM 2 Color: Black Length: 0.710" (18.03mm) Material: PVC Family Name: ELM 2-710 Categories: Optoelectronics LED: T1 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Bivar Inc.
Win Source Part Number: 778832-ELM 2-710
Series: ELM 2
Color: Black
Length: 0.710" (18.03mm)
Material: PVC
Family Name: ELM 2-710
Categories: Optoelectronics
LED: T1
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Spacer Standoff - 100-ELM 2-710 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 2-710
Spacer Standoff 100-ELM 2-710
LED MT SR VERT X 0.710" 3MM 2LD Product overview: ELM 2-710 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 2-710 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.710" 3MM 2LD Product overview: ELM 2-710 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 2-710 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Holders, Spacers, Standoffs - ELM2-710-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
ELM2-710-ND
Holders, Spacers, Standoffs ELM2-710-ND
"T1 LED Standoff Black PVC 0.710"" (18.03mm)"

"T1 LED Standoff Black PVC 0.710"" (18.03mm)"

Buy Now Datasheet
Led Mount, Self Retaining, Vertical, 0.710 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R3452 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.710 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R3452
Led Mount, Self Retaining, Vertical, 0.710 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R3452
LED Mount, Self Retaining, Vertical, 0.710 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.710 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM 2-710 100-ELM 2-710 ELM2-710-ND 33R3452
Product Name LEDs - Spacers, Standoffs - ELM 2-710 Spacer Standoff Holders, Spacers, Standoffs Led Mount, Self Retaining, Vertical, 0.710 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details