Bivar, Inc. LEDs - Spacers, Standoffs ELM 2-325

Description
LED MT SR VERT
Request a Quote
Description
LED MT SR VERT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 492-ELM2-325-ND is an extruded, self-retaining LED mount designed for vertical applications. It is made from a black PVC alloy material that meets the UL 94V-0 flammability standard, ensuring safety in various environments. The mount features a diameter of 0.190 inches (4.8 mm) and is available in multiple lengths, accommodating a range from 0.030 to 1.250 inches (0.76 to 31.8 mm) with specific tolerances. This product is suitable for engineers looking for reliable LED mounting solutions that require durability and compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The product 492-ELM2-325-ND is an extruded, self-retaining LED mount designed for vertical applications. It is made from a black PVC alloy material that meets the UL 94V-0 flammability standard, ensuring safety in various environments. The mount features a diameter of 0.190 inches (4.8 mm) and is available in multiple lengths, accommodating a range from 0.030 to 1.250 inches (0.76 to 31.8 mm) with specific tolerances. This product is suitable for engineers looking for reliable LED mounting solutions that require durability and compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-ELM2-325-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-ELM2-325-ND
LEDs - Spacers, Standoffs 492-ELM2-325-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-325
LED Mounting Hardware ELM 2-325
LED Mounting Hardware LED Mount Self Ret 3mm Black .325 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .325 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-ELM2-325-ND ELM 2-325
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8335 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707769 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 6 x 150mm
Lead Length 150 mm (5.91 inch)
View Details