Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ELM 2-24MM

Description
Win Source Part Number: 1069848-ELM 2-24MM Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 2 Color: Black Package: Bag Length: 0.940" (23.90mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 2-24MMELM2-24MM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Other Names: ELM 2-24MM-ND,ELM2-24MM Base Product Number: ELM2-2
Request a Quote Datasheet
Description
Win Source Part Number: 1069848-ELM 2-24MM Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 2 Color: Black Package: Bag Length: 0.940" (23.90mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 2-24MMELM2-24MM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Other Names: ELM 2-24MM-ND,ELM2-24MM Base Product Number: ELM2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ELM 2-24MM - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 2-24MM
Optoelectronics - LEDs - Spacers, Standoffs ELM 2-24MM
Win Source Part Number: 1069848-ELM 2-24MM Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 2 Color: Black Package: Bag Length: 0.940" (23.90mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 2-24MMELM2-24MM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Other Names: ELM 2-24MM-ND,ELM2-24MM Base Product Number: ELM2-2

Win Source Part Number: 1069848-ELM 2-24MM
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 2
Color: Black
Package: Bag
Length: 0.940" (23.90mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM 2-24MMELM2-24MM;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Other Names: ELM 2-24MM-ND,ELM2-24MM
Base Product Number: ELM2-2

Buy Now Datasheet
Spacer Standoff - 100-ELM 2-24MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 2-24MM
Spacer Standoff 100-ELM 2-24MM
LED MT SR VERT Product overview: ELM 2-24MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 2-24MM can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: ELM 2-24MM from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 2-24MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 24 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R3367 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 24 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R3367
Led Mount, Self Retaining, Vertical, 24 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R3367
LED Mount, Self Retaining, Vertical, 24 mm, 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 24 mm, 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM 2-24MM 100-ELM 2-24MM 33R3367
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 24 Mm, 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 222474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details