Bivar, Inc. Holders, Spacers, Standoffs ELM 1-460

Description
"T1 3/4 LED Standoff Black PVC 0.460"" (11.68mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Black PVC 0.460"" (11.68mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - ELM1-460-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
ELM1-460-ND
Holders, Spacers, Standoffs ELM1-460-ND
"T1 3/4 LED Standoff Black PVC 0.460"" (11.68mm)"

"T1 3/4 LED Standoff Black PVC 0.460"" (11.68mm)"

Buy Now Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - ELM 1-460 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 1-460
Optoelectronics - LEDs - Spacers, Standoffs ELM 1-460
Win Source Part Number: 971719-ELM 1-460 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 1 Color: Black Package: Bag Length: 0.460" (11.68mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Other Names: ELM 1-460-ND,ELM1-460 Base Product Number: ELM1-4

Win Source Part Number: 971719-ELM 1-460
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 1
Color: Black
Package: Bag
Length: 0.460" (11.68mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Other Names: ELM 1-460-ND,ELM1-460
Base Product Number: ELM1-4

Buy Now Datasheet
Spacer Standoff - 100-ELM 1-460 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 1-460
Spacer Standoff 100-ELM 1-460
LED MT SR VERT Product overview: ELM 1-460 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 1-460 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: ELM 1-460 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 1-460 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.460 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R3183 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.460 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R3183
Led Mount, Self Retaining, Vertical, 0.460 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R3183
LED Mount, Self Retaining, Vertical, 0.460 in., 5 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.460 in., 5 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM1-460-ND ELM 1-460 100-ELM 1-460 33R3183
Product Name Holders, Spacers, Standoffs Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 0.460 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Material Plastic; PVC PVC
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers