Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-325

Description
LED MT SR VERT
Request a Quote
Description
LED MT SR VERT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM1-325-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which is rated 94V-0 for flame resistance. The standard tolerances for the dimensions vary based on the length, with specific tolerances outlined for lengths ranging from 0.030 to 1.250 inches. This product is suitable for applications requiring reliable LED mounting solutions, ensuring stability and durability in various engineering projects.

Datasheet Summary
Powered by GS/AI

The ELM1-325-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which is rated 94V-0 for flame resistance. The standard tolerances for the dimensions vary based on the length, with specific tolerances outlined for lengths ranging from 0.030 to 1.250 inches. This product is suitable for applications requiring reliable LED mounting solutions, ensuring stability and durability in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-325-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-325-ND
LEDs - Spacers, Standoffs ELM1-325-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-325
LED Mounting Hardware ELM 1-325
LED Mounting Hardware LED Mount Self Ret 5mm Black .325 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .325 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM1-325-ND ELM 1-325
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Light Pipes - 1707641 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 21.6 mm (0.8504 inch)
Mount Style Pcb mounted
View Details