Bivar, Inc. LED Mounting Hardware ELM 1-25MM

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-25MM
LED Mounting Hardware ELM 1-25MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 25MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 1-25MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707621 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 46.5 mm (1.83 inch)
Color Clear; Clear
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details