Bivar, Inc. LED Mounting Hardware ELM 1-1.060

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.06 inch
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.06 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-1.060
LED Mounting Hardware ELM 1-1.060
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.06 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black 1.06 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 1-1.060
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707646 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LEDs - Spacers, Standoffs - 36-7046-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details