Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-085

Description
LED MT SR VERT
Request a Quote
Description
LED MT SR VERT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM1-085-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which meets the UL 94V-0 flammability standard. The mount has a tolerance specification for the length dimension, with variations depending on the size range. For lengths between 0.030 to 0.500 inches (1.0 to 12.7 mm), the tolerance is ±0.005 inches (0.1 mm), while larger lengths have correspondingly wider tolerances. This product is suitable for applications requiring reliable LED mounting solutions.

Datasheet Summary
Powered by GS/AI

The ELM1-085-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which meets the UL 94V-0 flammability standard. The mount has a tolerance specification for the length dimension, with variations depending on the size range. For lengths between 0.030 to 0.500 inches (1.0 to 12.7 mm), the tolerance is ±0.005 inches (0.1 mm), while larger lengths have correspondingly wider tolerances. This product is suitable for applications requiring reliable LED mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-085-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-085-ND
LEDs - Spacers, Standoffs ELM1-085-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-085
LED Mounting Hardware ELM 1-085
LED Mounting Hardware LED Mount Self Ret 5mm Black .085 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .085 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM1-085-ND ELM 1-085
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2154857-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Self Aligning Spacer for T-1 3/4 LED - 8330 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707706 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.5mm
Lead Length 10.5 mm (0.4134 inch)
View Details