Bivar, Inc. Card Guides E-300

Description
"CARD GUIDE PRESS 3X0.078"" BLK"
Request a Quote Datasheet
Description
"CARD GUIDE PRESS 3X0.078"" BLK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 492-1823-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
492-1823-ND
Card Guides 492-1823-ND
"CARD GUIDE PRESS 3X0.078"" BLK"

"CARD GUIDE PRESS 3X0.078"" BLK"

Buy Now Datasheet
E Series Econ-O-Gides 3 in Nylon White Card Guide - 100-E-300 - Utmel Electronic Limited
Hong Kong, China
E Series Econ-O-Gides 3 in Nylon White Card Guide
100-E-300
E Series Econ-O-Gides 3 in Nylon White Card Guide 100-E-300
E Series Econ-O-Gides 3 in Nylon White Card Guide

E Series Econ-O-Gides 3 in Nylon White Card Guide

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 492-1823-ND 100-E-300
Product Name Card Guides E Series Econ-O-Gides 3 in Nylon White Card Guide
Guide Mounting Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Card Guides - RPC1121-ND - DigiKey
Essentra Components
Specs
Guide Mounting Press-in Card Guide
Material "Nylon
View Details
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Length 13.12 inch (333 mm)
Material Nylon
View Details
2 suppliers