Bivar, Inc. Optics - LEDs - Light Pipes - CR-300 CR-300

Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017240-CR-300 Packaging: Bulk Color: Black Length: 8.2296 mm Mounting: SMD (SMT) Material: Polypropylene Diameter: 9.3472 mm Categories: Optics - LEDs - Light Pipes Case / Package: 300 Number of LEDs: 1 Alternative Parts (Cross-Reference): CR-300CR300; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant
Request a Quote
Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017240-CR-300 Packaging: Bulk Color: Black Length: 8.2296 mm Mounting: SMD (SMT) Material: Polypropylene Diameter: 9.3472 mm Categories: Optics - LEDs - Light Pipes Case / Package: 300 Number of LEDs: 1 Alternative Parts (Cross-Reference): CR-300CR300; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - CR-300 - 1017240-CR-300 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - CR-300
1017240-CR-300
Optics - LEDs - Light Pipes - CR-300 1017240-CR-300
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017240-CR-300 Packaging: Bulk Color: Black Length: 8.2296 mm Mounting: SMD (SMT) Material: Polypropylene Diameter: 9.3472 mm Categories: Optics - LEDs - Light Pipes Case / Package: 300 Number of LEDs: 1 Alternative Parts (Cross-Reference): CR-300CR300; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant

Manufacturer: Bivar Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017240-CR-300
Packaging: Bulk
Color: Black
Length: 8.2296 mm
Mounting: SMD (SMT)
Material: Polypropylene
Diameter: 9.3472 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 300
Number of LEDs: 1
Alternative Parts (Cross-Reference): CR-300CR300;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1017240-CR-300
Product Name Optics - LEDs - Light Pipes - CR-300
LED Type Black
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details