Bivar, Inc. Card Guide Accessories CP-86 WE

Description
CARD EJECTOR PCB 0.98" .063" WHT
Datasheet
Description
CARD EJECTOR PCB 0.98" .063" WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-86 WE - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-86 WE
Card Guide Accessories CP-86 WE
CARD EJECTOR PCB 0.98" .063" WHT

CARD EJECTOR PCB 0.98" .063" WHT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-86 WE
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers