Bivar, Inc. Card Guide Accessories CP-56 GN

Description
EJECTOR PCB 1.5" NYL 0.062" GRN
Datasheet
Description
EJECTOR PCB 1.5" NYL 0.062" GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-56 GN - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-56 GN
Card Guide Accessories CP-56 GN
EJECTOR PCB 1.5" NYL 0.062" GRN

EJECTOR PCB 1.5" NYL 0.062" GRN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-56 GN
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details