Bivar, Inc. Card Guide Accessories CP-513 WE

Description
CARD EJECTOR PCB 1.5" .125" WHT
Datasheet
Description
CARD EJECTOR PCB 1.5" .125" WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-513 WE - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-513 WE
Card Guide Accessories CP-513 WE
CARD EJECTOR PCB 1.5" .125" WHT

CARD EJECTOR PCB 1.5" .125" WHT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-513 WE
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers