Bivar, Inc. Card Guide Accessories CP-1 BK

Description
HANDLE PCB 1.13X0.88" NYL BLK
Datasheet
Description
HANDLE PCB 1.13X0.88" NYL BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-1 BK - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-1 BK
Card Guide Accessories CP-1 BK
HANDLE PCB 1.13X0.88" NYL BLK

HANDLE PCB 1.13X0.88" NYL BLK

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-1 BK
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers