Bivar, Inc. Card Guide Accessories CP-06 GY

Description
EJECTOR PCB 1.13" NYLON
Datasheet
Description
EJECTOR PCB 1.13" NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-06 GY - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-06 GY
Card Guide Accessories CP-06 GY
EJECTOR PCB 1.13" NYLON

EJECTOR PCB 1.13" NYLON

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-06 GY
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers