Bivar, Inc. Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar CI-192-050

Description
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar - 39C6302 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar
39C6302
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar 39C6302
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 39C6302
Product Name Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar
Unlock Full Specs
to access all available technical data

Similar Products

High efficiency thermal pad for chipset - SF700 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Die Attach Epoxy Featuring High Tg Meets NASA Low Outgassing Requirements - EP17HTDA-2 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
View Details
Thermal Pads - 1745695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details