Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING CONTROLS
BIVAR, INC.
BC5500-N-DS-36 -- INDUSTRIAL LIGHTING - TASK LIGHTING
Bivar, Inc.
Industrial Lighting - Task Lighting
BC5500-N-DS-36
Description
LED ENGINE C5500 4750K 36" STRIP
Quarktwin Technology Ltd.
Done
Description
LED ENGINE C5500 4750K 36" STRIP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
BC5500-N-DS-36
Industrial Lighting - Task Lighting
BC5500-N-DS-36
LED ENGINE C5500 4750K 36" STRIP
LED ENGINE C5500 4750K 36" STRIP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Lighting Controls
Product Number
BC5500-N-DS-36
Product Name
Industrial Lighting - Task Lighting
Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Digital Toggle Dimmer Switch
DM101S2
Specs
Controller Type
Rotary Dimmer; Toggle Dimmer
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Dimmer Switches
1368052
Specs
Voltage
230v
Mounting
Wall/Ceiling
View Details
ECO Light LED
DMX Driver PX24500 LED - 12 - 24VDC 5A
LC-OL-DMX-PX
Specs
Lamp Type
LED Lamps
Lamp Power
180 watts
Voltage
24 VDC
View Details
Moons' Electric Co. Ltd.
NB-IoT Lighting Controller
MS15149
Specs
Application
Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type
LED Lamps
Voltage
115/120V; 208-230/240V; 277 VAC 60 Hz
View Details