Bivar, Inc. Industrial Lighting - Task Lighting BC5500-G-DS-12

Description
LED ENGINE C5500 GREEN 12" STRIP
Description
LED ENGINE C5500 GREEN 12" STRIP

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - BC5500-G-DS-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
BC5500-G-DS-12
Industrial Lighting - Task Lighting BC5500-G-DS-12
LED ENGINE C5500 GREEN 12" STRIP

LED ENGINE C5500 GREEN 12" STRIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number BC5500-G-DS-12
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details