Bivar, Inc. Industrial Lighting - Task Lighting BC5500-B-F-24

Description
LED ENGINE C5500 BLUE 24" STRIP
Description
LED ENGINE C5500 BLUE 24" STRIP

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - BC5500-B-F-24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
BC5500-B-F-24
Industrial Lighting - Task Lighting BC5500-B-F-24
LED ENGINE C5500 BLUE 24" STRIP

LED ENGINE C5500 BLUE 24" STRIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number BC5500-B-F-24
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR10 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details